Keystone Electronics Corp. Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. 1040

Description
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.110 in. Mounting Hole Size, 0.390 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Datasheet
Description
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.110 in. Mounting Hole Size, 0.390 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. - 70181611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in.
70181611
Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. 70181611
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.110 in. Mounting Hole Size, 0.390 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.

Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.110 in. Mounting Hole Size, 0.390 in. H

  • Low profile, space saving designs for dense packaging
  • Wide variety of configurations to suit most applications
  • Safe, practical, economical replacement for wire-wrap posts
  • Easy mount design, ideal for wave soldering
    Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Supplier's Site
Test Point, Pcb, Through Hole; Product Range Keystone - 99F5943 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
99F5943
Test Point, Pcb, Through Hole; Product Range Keystone 99F5943
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.39" RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.39" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181611 99F5943
Product Name Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. Test Point, Pcb, Through Hole; Product Range Keystone
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details