TE Connectivity Hard Metric Backplane Connectors 352316-4

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 133 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : B, C, E, Z, A, F, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 13.45 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 13, 3.7, 16 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 38 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 133 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : B, C, E, Z, A, F, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 13.45 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 13, 3.7, 16 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 38 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 352316-4 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
352316-4
Hard Metric Backplane Connectors 352316-4
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 133 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : B, C, E, Z, A, F, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 13.45 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 13, 3.7, 16 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 38 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 19
  • Number of Positions : 133
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, E, Z, A, F, D

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length (MM) : 13.45
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 13, 3.7, 16
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Backplane Module Length (MM) : 38

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 352316-4
Product Name Hard Metric Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 1-102156-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers