TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104178-6

Description
CONN HEADER VERT 10POS 1.27MM
Datasheet
Description
CONN HEADER VERT 10POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104178-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104178-6
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site
Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity - 10H6721 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity
10H6721
Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity 10H6721
BOARD-BOARD CONN, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU System 50 Series RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU System 50 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 104178-6 10H6721
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6564-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details