TE Connectivity Connectors Board to Board, PCB Mt Pin Hders & Recept 1-103168-8

Description
40 MODII HDR DRST SHRD .100CL
Request a Quote Datasheet
Description
40 MODII HDR DRST SHRD .100CL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 1-103168-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
1-103168-8
Connectors Board to Board, PCB Mt Pin Hders & Recept 1-103168-8
40 MODII HDR DRST SHRD .100CL

40 MODII HDR DRST SHRD .100CL

Buy Now
Headers, Male Pins - A26747-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26747-ND
Headers, Male Pins A26747-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F4546 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F4546
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F4546
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site
40 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity - 83AH7537 - Newark, An Avnet Company
Chicago, IL, United States
40 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
83AH7537
40 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity 83AH7537
40 MODII HDR DRST SHRD .100CL

40 MODII HDR DRST SHRD .100CL

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-103168-8 A26747-ND 90F4546 83AH7537
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 40 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Polarized Nano Connectors - COTS - A79602-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Mounting Through Hole
View Details