TE Connectivity Surface Mount Resistors 35213K6FT

Description
TE Connectivity 35213K6FT
Request a Quote Datasheet
Description
TE Connectivity 35213K6FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551306
Surface Mount Resistors 7551306
TE Connectivity 35213K6FT

TE Connectivity 35213K6FT

Supplier's Site
Surface Mount Resistors - 1680651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680651
Surface Mount Resistors 1680651
TE Connectivity 35213K6FT

TE Connectivity 35213K6FT

Supplier's Site
Chip Resistor - Surface Mount - A116045CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116045CT-ND
Chip Resistor - Surface Mount A116045CT-ND
3.6 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116045DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116045DKR-ND
Chip Resistor - Surface Mount A116045DKR-ND
3.6 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116045TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116045TR-ND
Chip Resistor - Surface Mount A116045TR-ND
3.6 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 3.6 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 3.6 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8067
Surface Mount Thick Film Resistor, 3520 Series, 3.6 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8067
Surface Mount Thick Film Resistor, 3520 Series, 3.6 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 3.6 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7551306 A116045CT-ND 24W8067
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 3.6 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers