TE Connectivity Surface Mount Resistors 3520330RJT

Description
TE Connectivity 3520330RJT
Request a Quote Datasheet
Description
TE Connectivity 3520330RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2240345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240345
Surface Mount Resistors 2240345
TE Connectivity 3520330RJT

TE Connectivity 3520330RJT

Supplier's Site
Surface Mount Resistors - 2240345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2240345P
Surface Mount Resistors 2240345P
TE Connectivity 3520330RJT

TE Connectivity 3520330RJT

Supplier's Site
Surface Mount Resistors - 1614469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614469
Surface Mount Resistors 1614469
TE Connectivity 3520330RJT

TE Connectivity 3520330RJT

Supplier's Site
Chip Resistor - Surface Mount - A102522CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102522CT-ND
Chip Resistor - Surface Mount A102522CT-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102522TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102522TR-ND
Chip Resistor - Surface Mount A102522TR-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102522DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102522DKR-ND
Chip Resistor - Surface Mount A102522DKR-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity - 28X3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity
28X3255
Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity 28X3255
RES, THICK FILM, 330R, 5%, 1W, 2512, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 SeriesRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 1W, 2512, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3520 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M7190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M7190
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M7190
Surface Mount Thick Film Resistor, 3520 Series, 330 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 330 ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2240345 2240345P A102522CT-ND 28X3255 26M7190
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 330R, 5%, 1W, 2512, Reel; Resistance Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details