TE Connectivity Chip Resistor - Surface Mount 350210KJT

Description
10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143340DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143340DKR-ND
Chip Resistor - Surface Mount A143340DKR-ND
10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143340TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143340TR-ND
Chip Resistor - Surface Mount A143340TR-ND
10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143340CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143340CT-ND
Chip Resistor - Surface Mount A143340CT-ND
10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 10K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5135
Res, 10K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5135
RES, 10K, 5%, 2W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10K, 5%, 2W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3464
Res, 10K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3464
RES, 10K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143340DKR-ND 97AC5135 34AH3464
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 10K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details