TE Connectivity Rectangular Connector Contacts 350690-2

Description
Pin Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14299-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14299-ND
Rectangular Connector Contacts A14299-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350690-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350690-2
Contacts 350690-2
UMNL PIN 24-18 AUBR L/P

UMNL PIN 24-18 AUBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350690-2
Contacts 350690-2
Contacts

Contacts

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3758 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3758
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3758
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Umnl Pin 24-18 Aubr L/p Rohs Compliant Amp - Te Connectivity - 38AH4226 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Pin 24-18 Aubr L/p Rohs Compliant Amp - Te Connectivity
38AH4226
Umnl Pin 24-18 Aubr L/p Rohs Compliant Amp - Te Connectivity 38AH4226
UMNL PIN 24-18 AUBR L/P ROHS COMPLIANT: YES

UMNL PIN 24-18 AUBR L/P ROHS COMPLIANT: YES

Supplier's Site
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 45Y9477 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
45Y9477
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 45Y9477
Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Umnl Pin 24-18 Aubr L/p Amp - Te Connectivity - 69H9114 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Pin 24-18 Aubr L/p Amp - Te Connectivity
69H9114
Umnl Pin 24-18 Aubr L/p Amp - Te Connectivity 69H9114
UMNL PIN 24-18 AUBR L/P

UMNL PIN 24-18 AUBR L/P

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14299-ND 350690-2 90F3758 38AH4226
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Umnl Pin 24-18 Aubr L/p Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products