Keystone Electronics Corp. Terminals - 1212-ST 1212-ST

Description
Manufacturer: Keystone Electronics Win Source Part Number: 905243-1212-ST Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1212-STK-NDR, 36-1212-ST, Q5866791T, 1212ST, 1212-STK-NDL, 1212-STK, 1212-STK-ND
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 905243-1212-ST Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1212-STK-NDR, 36-1212-ST, Q5866791T, 1212ST, 1212-STK-NDL, 1212-STK, 1212-STK-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 1212-ST - 905243-1212-ST - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1212-ST
905243-1212-ST
Terminals - 1212-ST 905243-1212-ST
Manufacturer: Keystone Electronics Win Source Part Number: 905243-1212-ST Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1212-STK-NDR, 36-1212-ST, Q5866791T, 1212ST, 1212-STK-NDL, 1212-STK, 1212-STK-ND

Manufacturer: Keystone Electronics
Win Source Part Number: 905243-1212-ST
Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1212-STK-NDR, 36-1212-ST, Q5866791T, 1212ST, 1212-STK-NDL, 1212-STK, 1212-STK-ND

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-1212-ST-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-1212-ST-ND
Quick Connects, Quick Disconnect Connectors 36-1212-ST-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1212-ST
Electronic Connector 392-1212-ST
CONN QC TAB 0.187 SOLDER Product overview: 1212-ST from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1212-ST can be used for catalog matching and distributor lookup.

CONN QC TAB 0.187 SOLDER Product overview: 1212-ST from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1212-ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1212-ST
Terminals 1212-ST
Terminals TERMINAL .187X.032

Terminals TERMINAL .187X.032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 905243-1212-ST 36-1212-ST-ND 392-1212-ST 1212-ST
Product Name Terminals - 1212-ST Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details