TE Connectivity Crimp Contacts 350547-2

Description
TE Connectivity 350547-2 Crimp Terminal
Request a Quote
Description
TE Connectivity 350547-2 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7099811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7099811P
Crimp Contacts 7099811P
TE Connectivity 350547-2 Crimp Terminal

TE Connectivity 350547-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7099811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7099811
Crimp Contacts 7099811
TE Connectivity 350547-2 Crimp Terminal

TE Connectivity 350547-2 Crimp Terminal

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp Te Connectivity - 90F5655 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp Te Connectivity
90F5655
Contact, Pin, 20-14Awg, Crimp; Product Range Amp Te Connectivity 90F5655
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Rectangular Power Contact, Universal Mate-N-Lok Series, Gold Plated Contacts, Brass, Pin, Crimp Rohs Compliant Amp Te Connectivity - 39Y8229 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Universal Mate-N-Lok Series, Gold Plated Contacts, Brass, Pin, Crimp Rohs Compliant Amp Te Connectivity
39Y8229
Rectangular Power Contact, Universal Mate-N-Lok Series, Gold Plated Contacts, Brass, Pin, Crimp Rohs Compliant Amp Te Connectivity 39Y8229
Rectangular Power Contact, Universal Mate-N-Lok Series, Gold Plated Contacts, Brass, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Universal Mate-N-Lok Series, Gold Plated Contacts, Brass, Pin, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7099811P 90F5655 39Y8229
Product Name Crimp Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Universal Mate-N-Lok Series, Gold Plated Contacts, Brass, Pin, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6804968 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details