TE Connectivity
Automotive Terminals
1-2203265-2
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Pin
Dimensions Tab Length : 11.33 MM [.446 INCH ]
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Pin
Dimensions Tab Length : 11.33 MM [.446 INCH ]
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter (INCH) : .5 Terminal Type : Pin
Dimensions Tab Length : 11.33 MM [.446 INCH ]
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter (INCH) : .5
- Terminal Type : Pin
Dimensions
- Tab Length : 11.33 MM [.446 INCH ]
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2203265-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details