TE Connectivity Chip Resistor - Surface Mount 3503G2B1K02FTDF

Description
RES 1.02K OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 1.02K OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B1K02FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B1K02FTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B1K02FTDFTR-ND
RES 1.02K OHM 1% 2W 1206

RES 1.02K OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2674 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2674
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2674
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2673 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2673
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2673
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3503G2B1K02FTDFTR-ND 52AK2674
Product Name Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143150TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details