TE Connectivity Chip Resistor - Surface Mount 350212RJT

Description
12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143305DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143305DKR-ND
Chip Resistor - Surface Mount A143305DKR-ND
12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143305CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143305CT-ND
Chip Resistor - Surface Mount A143305CT-ND
12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143305TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143305TR-ND
Chip Resistor - Surface Mount A143305TR-ND
12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-350212RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-350212RJTTR-ND
Chip Resistor - Surface Mount 1111-350212RJTTR-ND
3502 12R 5%

3502 12R 5%

Buy Now Datasheet
Res, 12R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6524
Res, 12R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6524
RES, 12R, 5%, 2W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 12R, 5%, 2W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3480
Res, 12R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3480
RES, 12R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 12R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A143305DKR-ND 1111-350212RJTTR-ND 97AC6524 34AH3480
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 12R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details