TE Connectivity Contacts 350391-1

Description
.140 DIA PIN 14-10 PTPBR L/P
Request a Quote Datasheet
Description
.140 DIA PIN 14-10 PTPBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 350391-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350391-1
Contacts 350391-1
.140 DIA PIN 14-10 PTPBR L/P

.140 DIA PIN 14-10 PTPBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
350391-1
Contacts 350391-1
Comm MNL - .140 P&S T

Comm MNL - .140 P&S T

Buy Now
Swedesboro, NJ, United States
Contacts
350391-1
Contacts 350391-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25460-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25460-ND
Rectangular Connector Contacts A25460-ND
Pin Contact Tin 10-14 AWG Crimp

Pin Contact Tin 10-14 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
28A 250V Electronic Connector
332-350391-1
28A 250V Electronic Connector 332-350391-1
MATE-N-LOK Male Crimp Connector | 10-14AWG | 28A | 250V | Tin Plated Brass Product overview: 350391-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350391-1 can be used for catalog matching and distributor lookup.

MATE-N-LOK Male Crimp Connector | 10-14AWG | 28A | 250V | Tin Plated Brass Product overview: 350391-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350391-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN PIN 10-14AWG CRIMP TIN - 792-350391-1 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 10-14AWG CRIMP TIN
792-350391-1
CONN PIN 10-14AWG CRIMP TIN 792-350391-1
CONN PIN 10-14AWG CRIMP TIN

CONN PIN 10-14AWG CRIMP TIN

Supplier's Site
Contact, Pin, 14-10Awg, Crimp; Product Range Amp - Te Connectivity - 90F3971 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-10Awg, Crimp; Product Range Amp - Te Connectivity
90F3971
Contact, Pin, 14-10Awg, Crimp; Product Range Amp - Te Connectivity 90F3971
CONTACT, PIN, 14-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:0.140 MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 14-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:0.140 MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350391-1 A25460-ND 332-350391-1 792-350391-1 90F3971
Product Name Contacts Rectangular Connector Contacts 28A 250V Electronic Connector CONN PIN 10-14AWG CRIMP TIN Contact, Pin, 14-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 10 to 14 AWG ? to 10 AWG
Gender Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details