Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 1033

Description
PCB TEST POINT
Request a Quote
Description
PCB TEST POINT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 1033 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
1033
Connectors Test & Instrument, PC Mount Test Points 1033
PCB TEST POINT

PCB TEST POINT

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 85C2493 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
85C2493
Test Point, Pcb, Through Hole; Product Range Keystone 85C2493
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.296" RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.296" RoHS Compliant: Yes

Supplier's Site
Test Point; PCB Mount; Tin Plated; Brass; 0.054 in.; 0.296 in. - 70181605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; PCB Mount; Tin Plated; Brass; 0.054 in.; 0.296 in.
70181605
Test Point; PCB Mount; Tin Plated; Brass; 0.054 in.; 0.296 in. 70181605
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.118 in. Mounting Hole Size, 0.296 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.

Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.118 in. Mounting Hole Size, 0.296 in. H

  • Low profile, space saving designs for dense packaging
  • Wide variety of configurations to suit most applications
  • Safe, practical, economical replacement for wire-wrap posts
  • Easy mount design, ideal for wave soldering
    Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1033 85C2493 70181605
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone Test Point; PCB Mount; Tin Plated; Brass; 0.054 in.; 0.296 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data