TE Connectivity Ring Terminals 350199-1

Description
Body Features Terminal & Contact Weight : .978 G  [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.41 MM , 2.28 MM  [.174 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 4.45 MM  [.175 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.45 MM  [.12 - .175 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .978 G  [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.41 MM , 2.28 MM  [.174 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 4.45 MM  [.175 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.45 MM  [.12 - .175 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 350199-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
350199-1
Ring Terminals 350199-1
Body Features Terminal & Contact Weight : .978 G  [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.41 MM , 2.28 MM  [.174 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 4.45 MM  [.175 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.45 MM  [.12 - .175 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Terminal & Contact Weight : .978 G  [.034 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 4.41 MM , 2.28 MM  [.174 INCH , .09 INCH ]
  • Compatible Insulation Diameter (Max) : 4.45 MM  [.175 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.45 MM  [.12 - .175 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
CUT STRIP - RING 18-14 10 020 NIPST - 350199-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - RING 18-14 10 020 NIPST
350199-1
CUT STRIP - RING 18-14 10 020 NIPST 350199-1
CUT STRIP - RING 18-14 10 020 NIPST

CUT STRIP - RING 18-14 10 020 NIPST

Buy Now
Terminals - Ring Connectors - A100556TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100556TR-ND
Terminals - Ring Connectors A100556TR-ND
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A100556CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100556CT-ND
Terminals - Ring Connectors A100556CT-ND
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
350199-1
Terminals 350199-1
Terminals RING TONGUE 18-14 Reel of 8000

Terminals RING TONGUE 18-14 Reel of 8000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 350199-1 350199-1 A100556TR-ND A100556CT-ND 350199-1
Product Name Ring Terminals CUT STRIP - RING 18-14 10 020 NIPST Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Nickel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details