Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27032-ND | 34484 | 17C2098 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |