TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 344108-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332771-344108-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 36 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Standard Package: 117 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.236" (6.00mm) Insulation Height: 1.165" (29.60mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -344108-1-LSI,A10504 4,3441081,344108-1-N D,-344108-1-CSI Base Product Number: 344108 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332771-344108-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 36 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Standard Package: 117 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.236" (6.00mm) Insulation Height: 1.165" (29.60mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -344108-1-LSI,A10504 4,3441081,344108-1-N D,-344108-1-CSI Base Product Number: 344108 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332771-344108-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332771-344108-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332771-344108-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332771-344108-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 36 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Standard Package: 117 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.236" (6.00mm) Insulation Height: 1.165" (29.60mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -344108-1-LSI,A10504 4,3441081,344108-1-N D,-344108-1-CSI Base Product Number: 344108 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332771-344108-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 36
Features: Board Guide
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Standard Package: 117
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.197" (5.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.236" (6.00mm)
Insulation Height: 1.165" (29.60mm)
Contact Shape: Rectangular
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -344108-1-LSI,A105044,3441081,344108-1-ND,-344108-1-CSI
Base Product Number: 344108
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332771-344108-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11158 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details