Keystone Electronics Corp.
.025" PCB Pin Tin, Swage Mount
1369-3
Description
Part Number: 1369-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1369-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.025" PCB Pin Tin, Swage Mount
1369-3
Part Number: 1369-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.025
RoHS: Yes
Type: Micro Pins
Part Number: 1369-3
- Finish/Plating: Bright Tin
- Length: .113 [2.9]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.025
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1369-3 |
|
Product Name
|
.025" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details