Amphenol Communications Solutions Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions 86094327313755ELF

Description
CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2987 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions
29AH2987
Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions 29AH2987
CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AH2987
Product Name Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-96410F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8867 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details