TE Connectivity Splices 34318

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 2.546 G  [.087 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 9.53 MM  [.375 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 2.546 G  [.087 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 9.53 MM  [.375 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34318 - TE Connectivity
Berwyn, PA, United States
Splices
34318
Splices 34318
Body Features Splice Features : Serrated Terminal & Contact Weight : 2.546 G  [.087 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 9.53 MM  [.375 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 2.546 G  [.087 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Outside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]
  • Terminal Material Thickness : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27196-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27196-ND
Terminals - Wire Splice Connectors A27196-ND
CONN INLINE 8 AWG CRIMP

CONN INLINE 8 AWG CRIMP

Buy Now Datasheet
SPLICE,SOLIS PARA 8 - 34318 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS PARA 8
34318
SPLICE,SOLIS PARA 8 34318
SPLICE,SOLIS PARA 8

SPLICE,SOLIS PARA 8

Buy Now
SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL - 70085304 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL
70085304
SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL 70085304
SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL

SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34318 A27196-ND 34318 70085304
Product Name Splices Terminals - Wire Splice Connectors SPLICE,SOLIS PARA 8 SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details