TE Connectivity Ring Terminals 34115

Description
Body Features Terminal & Contact Weight : 7.619 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 25.27 MM  [.995 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 7.619 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 25.27 MM  [.995 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34115 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34115
Ring Terminals 34115
Body Features Terminal & Contact Weight : 7.619 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 25.27 MM  [.995 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 7.619 G  [.273 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 25.27 MM  [.995 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A0920-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A0920-ND
Terminals - Ring Connectors A0920-ND
CONN RING CIRC 16-22AWG #3/8

CONN RING CIRC 16-22AWG #3/8

Buy Now Datasheet
SOLIS R 22-16COMM 22-18MIL 3/8 - 34115 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLIS R 22-16COMM 22-18MIL 3/8
34115
SOLIS R 22-16COMM 22-18MIL 3/8 34115
SOLIS R 22-16COMM 22-18MIL 3/8

SOLIS R 22-16COMM 22-18MIL 3/8

Buy Now
Ring Terminals - 6691766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691766P
Ring Terminals 6691766P
TE Connectivity 34115 Ring Terminal

TE Connectivity 34115 Ring Terminal

Supplier's Site
Ring Terminals - 6691766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6691766
Ring Terminals 6691766
TE Connectivity 34115 Ring Terminal

TE Connectivity 34115 Ring Terminal

Supplier's Site
Ring Terminals - 1650579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1650579
Ring Terminals 1650579
TE Connectivity 34115 Ring Terminal

TE Connectivity 34115 Ring Terminal

Supplier's Site
TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B - 70085011 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B
70085011
TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B 70085011
TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B

TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B

Supplier's Site
Sheung Wan, Hong Kong
Terminals
34115
Terminals 34115
Terminals RNG TONGUE 22-16 3/8

Terminals RNG TONGUE 22-16 3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34115 A0920-ND 34115 6691766P 6691766 70085011 34115
Product Name Ring Terminals Terminals - Ring Connectors SOLIS R 22-16COMM 22-18MIL 3/8 Ring Terminals Ring Terminals TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details