TE Connectivity Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 338097-1

Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TE 338095 Micro-MaTch Housings; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; RoHS Compliant: Yes
Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TE 338095 Micro-MaTch Housings; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 48AK8993 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
48AK8993
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 48AK8993
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TE 338095 Micro-MaTch Housings; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro-MaTch Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:TE 338095 Micro-MaTch Housings; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48AK8993
Product Name Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details