Matexcel Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) BMLC-KJ008

Description
It has excellent electrochemical properties such as high compaction density, long cycle life, high capacity, and good consistency. It is mainly used in the manufacture of cylindrical, square, and pouch batteries. Storage: Store at room temperature Size: D50: 12µm
Datasheet
Description
It has excellent electrochemical properties such as high compaction density, long cycle life, high capacity, and good consistency. It is mainly used in the manufacture of cylindrical, square, and pouch batteries. Storage: Store at room temperature Size: D50: 12µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Shirley, NY, United States
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05)
BMLC-KJ008
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) BMLC-KJ008
It has excellent electrochemical properties such as high compaction density, long cycle life, high capacity, and good consistency. It is mainly used in the manufacture of cylindrical, square, and pouch batteries. Storage: Store at room temperature Size: D50: 12µm

It has excellent electrochemical properties such as high compaction density, long cycle life, high capacity, and good consistency. It is mainly used in the manufacture of cylindrical, square, and pouch batteries.

Storage: Store at room temperature

Size: D50: 12µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ008
Product Name Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05)
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details