TE Connectivity Special Purpose Terminals 332416

Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.55 MM  [.14 INCH ] Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.55 MM  [.14 INCH ] Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 332416 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
332416
Special Purpose Terminals 332416
Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.55 MM  [.14 INCH ] Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.55 MM  [.14 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 332416-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
332416-ND
Terminals - Barrel, Bullet Connectors 332416-ND
CONN TERM RCPT 8AWG CRIMP

CONN TERM RCPT 8AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
332416
Terminals 332416
Terminals TERM DISTR CAP

Terminals TERM DISTR CAP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 332416 332416-ND 332416
Product Name Special Purpose Terminals Terminals - Barrel, Bullet Connectors Terminals
Material Tin Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details