TE Connectivity Foil Terminals 329657

Description
Contact Features Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 250 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 250 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 329657 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
329657
Foil Terminals 329657
Contact Features Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.3 - 5.26 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 250 Termination Features Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3.3 - 5.26
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 250

Termination Features


  • Accepts Foil Thickness (Max) : .79 MM  [.031 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 329657-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
329657-ND
Terminals - Foil Connectors 329657-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 329657 329657-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers