TE Connectivity Splices 328730

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ] Outside Diameter : 11.58 MM  [.456 INCH ] Product Length : 18.29 MM  [.72 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : EC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ] Outside Diameter : 11.58 MM  [.456 INCH ] Product Length : 18.29 MM  [.72 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : EC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328730 - TE Connectivity
Berwyn, PA, United States
Splices
328730
Splices 328730
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ] Outside Diameter : 11.58 MM  [.456 INCH ] Product Length : 18.29 MM  [.72 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : EC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ]
  • Outside Diameter : 11.58 MM  [.456 INCH ]
  • Product Length : 18.29 MM  [.72 INCH ]
  • Terminal Material Thickness : .55 MM  [.022 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 22 - 10
  • Wire Size (CMA) : 3248 - 13100
  • Wire Size (KCMIL) : 3.248 - 13.1

Electrical Characteristics


  • Operating Voltage (V) : 600

Identification Marking


  • Splice Marking : EC

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27477-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27477-ND
Terminals - Wire Splice Connectors A27477-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet
SPLICE,N CE 22-10 - 328730 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,N CE 22-10
328730
SPLICE,N CE 22-10 328730
SPLICE,N CE 22-10

SPLICE,N CE 22-10

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 328730 A27477-ND 328730
Product Name Splices Terminals - Wire Splice Connectors SPLICE,N CE 22-10
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details