TE Connectivity Splices 328592

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 1.6 MM  [.063 INCH ] Outside Diameter : 3.46 MM  [.136 INCH ] Product Length : 15.01 MM  [.591 INCH ] Recovered Inside Diameter : 1.55 MM  [.061 INCH ] Terminal Material Thickness : .79 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 1.6 MM  [.063 INCH ] Outside Diameter : 3.46 MM  [.136 INCH ] Product Length : 15.01 MM  [.591 INCH ] Recovered Inside Diameter : 1.55 MM  [.061 INCH ] Terminal Material Thickness : .79 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328592 - TE Connectivity
Berwyn, PA, United States
Splices
328592
Splices 328592
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 1.6 MM  [.063 INCH ] Outside Diameter : 3.46 MM  [.136 INCH ] Product Length : 15.01 MM  [.591 INCH ] Recovered Inside Diameter : 1.55 MM  [.061 INCH ] Terminal Material Thickness : .79 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1600 - 2800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Gold
  • Terminal Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Barrel Inside Diameter : 1.6 MM  [.063 INCH ]
  • Outside Diameter : 3.46 MM  [.136 INCH ]
  • Product Length : 15.01 MM  [.591 INCH ]
  • Recovered Inside Diameter : 1.55 MM  [.061 INCH ]
  • Terminal Material Thickness : .79 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1600 - 2800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 328592
Product Name Splices
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details