TE Connectivity Splices 328307

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 12 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Dimensions Product Length : 11.3 MM  [.445 INCH ] Terminal Material Thickness : .61 MM  [.024 INCH ] Wire Size (CMA) : 509 - 3248 Wire Size (KCMIL) : .509 - 3.248 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 12 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Dimensions Product Length : 11.3 MM  [.445 INCH ] Terminal Material Thickness : .61 MM  [.024 INCH ] Wire Size (CMA) : 509 - 3248 Wire Size (KCMIL) : .509 - 3.248 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328307 - TE Connectivity
Berwyn, PA, United States
Splices
328307
Splices 328307
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 12 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Dimensions Product Length : 11.3 MM  [.445 INCH ] Terminal Material Thickness : .61 MM  [.024 INCH ] Wire Size (CMA) : 509 - 3248 Wire Size (KCMIL) : .509 - 3.248 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Red
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 12

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I

Dimensions


  • Product Length : 11.3 MM  [.445 INCH ]
  • Terminal Material Thickness : .61 MM  [.024 INCH ]
  • Wire Size (CMA) : 509 - 3248
  • Wire Size (KCMIL) : .509 - 3.248

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPARE WIRE CAP,RED 22-18 AWG MS25274-2 - 328307 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPARE WIRE CAP,RED 22-18 AWG MS25274-2
328307
SPARE WIRE CAP,RED 22-18 AWG MS25274-2 328307
SPARE WIRE CAP,RED 22-18 AWG MS25274-2

SPARE WIRE CAP,RED 22-18 AWG MS25274-2

Buy Now
Terminals - Wire Splice Connectors - A27481-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27481-ND
Terminals - Wire Splice Connectors A27481-ND
CONN SPLICE 18-22 AWG CRIMP PIDG

CONN SPLICE 18-22 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 328307 328307 A27481-ND
Product Name Splices SPARE WIRE CAP,RED 22-18 AWG MS25274-2 Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details