TE Connectivity Spade Terminals 327717

Description
Body Features Terminal & Contact Weight : .969 G  [.034 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 17.12 MM  [.674 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .969 G  [.034 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 17.12 MM  [.674 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 327717 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
327717
Spade Terminals 327717
Body Features Terminal & Contact Weight : .969 G  [.034 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 17.12 MM  [.674 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .969 G  [.034 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 17.12 MM  [.674 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .326 - 1.31
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
PIDG SPD 22-16 COMM 22-18MIL 4 - 327717 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG SPD 22-16 COMM 22-18MIL 4
327717
PIDG SPD 22-16 COMM 22-18MIL 4 327717
PIDG SPD 22-16 COMM 22-18MIL 4

PIDG SPD 22-16 COMM 22-18MIL 4

Buy Now
Terminals - Spade Connectors - A0896-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0896-ND
Terminals - Spade Connectors A0896-ND
CONN SPADE TERM 16-22AWG #4 RED

CONN SPADE TERM 16-22AWG #4 RED

Buy Now Datasheet
Fork / Spade Tongue Terminal, Pidg Series, 4, M2.5, 22 Awg, 16 Awg, 1.65 Mm Rohs Compliant Amp Te Connectivity - 17X9472 - Newark, An Avnet Company
Chicago, IL, United States
Fork / Spade Tongue Terminal, Pidg Series, 4, M2.5, 22 Awg, 16 Awg, 1.65 Mm Rohs Compliant Amp Te Connectivity
17X9472
Fork / Spade Tongue Terminal, Pidg Series, 4, M2.5, 22 Awg, 16 Awg, 1.65 Mm Rohs Compliant Amp Te Connectivity 17X9472
Fork / Spade Tongue Terminal, PIDG Series, 4, M2.5, 22 AWG, 16 AWG, 1.65 mm RoHS Compliant: Yes

Fork / Spade Tongue Terminal, PIDG Series, 4, M2.5, 22 AWG, 16 AWG, 1.65 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity - 28AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity
28AC8708
Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity 28AC8708
TERMINAL, SPADE/FORK, #4, CRIMP, RED; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.65MM ; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; INSULATOR MATERIAL:NYLON (POLYAMIDE) ROHS COMPLIANT: YES

TERMINAL, SPADE/FORK, #4, CRIMP, RED; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.65MM ; STUD SIZE - METRIC:M2.5; STUD SIZE - IMPERIAL:#4; INSULATOR MATERIAL:NYLON (POLYAMIDE) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity - 66H7003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity
66H7003
Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity 66H7003
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
327717
Terminals 327717
Terminals SPADE NYLON 22-16 4

Terminals SPADE NYLON 22-16 4

Buy Now Datasheet
AMP;TERMINAL;SPADE TONGUE;22-16AWG;RED;STUD SIZE 4 - 70084037 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;SPADE TONGUE;22-16AWG;RED;STUD SIZE 4
70084037
AMP;TERMINAL;SPADE TONGUE;22-16AWG;RED;STUD SIZE 4 70084037
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 327717 327717 A0896-ND 17X9472 28AC8708 327717 70084037
Product Name Spade Terminals PIDG SPD 22-16 COMM 22-18MIL 4 Terminals - Spade Connectors Fork / Spade Tongue Terminal, Pidg Series, 4, M2.5, 22 Awg, 16 Awg, 1.65 Mm Rohs Compliant Amp Te Connectivity Terminal, Spade/fork, #4, Crimp, Red; Product Range Amp Te Connectivity Terminals AMP;TERMINAL;SPADE TONGUE;22-16AWG;RED;STUD SIZE 4
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details