TE Connectivity Splices 327636

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.47 MM  [.059 INCH ] Outside Diameter : 5.46 MM  [.215 INCH ] Product Length : 14.78 MM  [.582 INCH ] Recovered Inside Diameter : 4.06 MM  [.16 INCH ] Terminal Material Thickness : .58 MM  [.023 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.47 MM  [.059 INCH ] Outside Diameter : 5.46 MM  [.215 INCH ] Product Length : 14.78 MM  [.582 INCH ] Recovered Inside Diameter : 4.06 MM  [.16 INCH ] Terminal Material Thickness : .58 MM  [.023 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 327636 - TE Connectivity
Berwyn, PA, United States
Splices
327636
Splices 327636
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.47 MM  [.059 INCH ] Outside Diameter : 5.46 MM  [.215 INCH ] Product Length : 14.78 MM  [.582 INCH ] Recovered Inside Diameter : 4.06 MM  [.16 INCH ] Terminal Material Thickness : .58 MM  [.023 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.47 MM  [.059 INCH ]
  • Outside Diameter : 5.46 MM  [.215 INCH ]
  • Product Length : 14.78 MM  [.582 INCH ]
  • Recovered Inside Diameter : 4.06 MM  [.16 INCH ]
  • Terminal Material Thickness : .58 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Step Down Adapter Insert
  • Splice Type : Splice Accessory
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27459-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27459-ND
Terminals - Wire Splice Connectors A27459-ND
CONN SPLICE 10-12/18-22AWG CRIMP

CONN SPLICE 10-12/18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
327636
Terminals 327636
Terminals ADAPTER INSERT 22-18

Terminals ADAPTER INSERT 22-18

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 327636 A27459-ND 327636
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details