TE Connectivity Ring Terminals & Spade Terminals 326805-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 117.026 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Overall Product Length : 93.98 MM  [3.7 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 152 Wire Size (CMA) : 275000 - 325000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 117.026 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Overall Product Length : 93.98 MM  [3.7 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 152 Wire Size (CMA) : 275000 - 325000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326805-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326805-1
Ring Terminals & Spade Terminals 326805-1
Body Features Inspection Slot : No Weight per Piece (G) : 117.026 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.758 INCH ] Overall Product Length : 93.98 MM  [3.7 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 152 Wire Size (CMA) : 275000 - 325000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 117.026

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 19.25 MM  [.758 INCH ]
  • Overall Product Length : 93.98 MM  [3.7 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 152
  • Wire Size (CMA) : 275000 - 325000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - A136066-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A136066-ND
Terminals - Rectangular Connectors A136066-ND
CONN TERM RECT TONG 300 MCM #3/8

CONN TERM RECT TONG 300 MCM #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
326805-1
Terminals 326805-1
Terminals TERM AMPOWER 300MCM

Terminals TERM AMPOWER 300MCM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 326805-1 A136066-ND 326805-1
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details