TE Connectivity Ring Terminals & Spade Terminals 326800

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 27.333 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 75.69 MM  [2.98 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 27.333 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 75.69 MM  [2.98 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326800 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326800
Ring Terminals & Spade Terminals 326800
Body Features Inspection Slot : Yes Weight per Piece (G) : 27.333 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 75.69 MM  [2.98 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 27.333

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.63 MM  [.458 INCH ]
  • Overall Product Length : 75.69 MM  [2.98 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : 50 - 60
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 326800-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326800-ND
Terminals - Rectangular Connectors 326800-ND
CONN TERM RECT 1/0 AWG #3/8

CONN TERM RECT 1/0 AWG #3/8

Buy Now Datasheet
TERMINAL,AMPOWER 1/0 3/8 - 326800 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 1/0 3/8
326800
TERMINAL,AMPOWER 1/0 3/8 326800
TERMINAL,AMPOWER 1/0 3/8

TERMINAL,AMPOWER 1/0 3/8

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 326800 326800-ND 326800
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors TERMINAL,AMPOWER 1/0 3/8
Material Tin Copper
Features RoHS RoHS
North American 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details