TE Connectivity Ring Terminals & Spade Terminals 325614

Description
Body Features Inspection Slot : No Weight per Piece (G) : 97.975 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.46 MM  [.648 INCH ] Overall Product Length : 125.48 MM  [4.94 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 97.975 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.46 MM  [.648 INCH ] Overall Product Length : 125.48 MM  [4.94 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325614 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325614
Ring Terminals & Spade Terminals 325614
Body Features Inspection Slot : No Weight per Piece (G) : 97.975 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.46 MM  [.648 INCH ] Overall Product Length : 125.48 MM  [4.94 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 97.975

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.46 MM  [.648 INCH ]
  • Overall Product Length : 125.48 MM  [4.94 INCH ]
  • Tongue Thickness : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
General Terminal - 325614 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
325614
General Terminal 325614
AMPOWER Terminals

AMPOWER Terminals

Supplier's Site
Terminals - Rectangular Connectors - 325614-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325614-ND
Terminals - Rectangular Connectors 325614-ND
CONN TERM RECT 4/0 AWG

CONN TERM RECT 4/0 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 325614 325614 325614-ND
Product Name Ring Terminals & Spade Terminals General Terminal Terminals - Rectangular Connectors
Material Tin Copper Copper
Features RoHS RoHS
International 100 to 125 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details