TE Connectivity Ring Terminals & Spade Terminals 325403

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 25.053 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 53.59 MM  [2.101 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 25.053 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 53.59 MM  [2.101 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325403 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325403
Ring Terminals & Spade Terminals 325403
Body Features Inspection Slot : Yes Weight per Piece (G) : 25.053 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 53.59 MM  [2.101 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 25.053

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 13.03 MM  [.513 INCH ]
  • Overall Product Length : 53.59 MM  [2.101 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.79 MM  [.11 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 00
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 325403-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325403-ND
Terminals - Rectangular Connectors 325403-ND
CONN TERM RECT 2/0 AWG #3/8

CONN TERM RECT 2/0 AWG #3/8

Buy Now Datasheet
TERMINAL,AMPOWER 2/0 3/8 - 325403 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 2/0 3/8
325403
TERMINAL,AMPOWER 2/0 3/8 325403
TERMINAL,AMPOWER 2/0 3/8

TERMINAL,AMPOWER 2/0 3/8

Buy Now
Terminal, Compression Lug, M10, 2/0Awg; Product Range Amp Te Connectivity - 95B4051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Amp Te Connectivity
95B4051
Terminal, Compression Lug, M10, 2/0Awg; Product Range Amp Te Connectivity 95B4051
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - 325403 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
325403
Terminals 325403
Terminals TERMINAL AMPOWER 2/0 1/2

Terminals TERMINAL AMPOWER 2/0 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325403 325403-ND 325403 95B4051 325403
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors TERMINAL,AMPOWER 2/0 3/8 Terminal, Compression Lug, M10, 2/0Awg; Product Range Amp Te Connectivity Terminals
Material Tin Copper
Features RoHS RoHS RoHS
International 67 to 70 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details