TE Connectivity Ring Terminals & Spade Terminals 325402

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 25.508 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 53.59 MM  [2.11 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 5/16, M8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 25.508 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 53.59 MM  [2.11 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 5/16, M8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325402 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325402
Ring Terminals & Spade Terminals 325402
Body Features Inspection Slot : Yes Weight per Piece (G) : 25.508 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.03 MM  [.513 INCH ] Overall Product Length : 53.59 MM  [2.11 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.79 MM  [.11 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 5/16, M8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 25.508

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 13.03 MM  [.513 INCH ]
  • Overall Product Length : 53.59 MM  [2.11 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.79 MM  [.11 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 00
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 5/16, M8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 325402-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325402-ND
Terminals - Rectangular Connectors 325402-ND
CONN TERM RECT TONG 2/0 AWG

CONN TERM RECT TONG 2/0 AWG

Buy Now Datasheet
Ring Terminals - 8251953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8251953
Ring Terminals 8251953
TE Connectivity 325402 Ring Terminal

TE Connectivity 325402 Ring Terminal

Supplier's Site
Ring Terminals - 1645816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1645816
Ring Terminals 1645816
TE Connectivity 325402 Ring Terminal

TE Connectivity 325402 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
325402
Terminals 325402
Terminals 2/0 AWG 5/16

Terminals 2/0 AWG 5/16

Buy Now Datasheet
Crimp Terminal, Spade Lug, M8, Uninsulated; Product Range Amp Te Connectivity - 99M1123 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Spade Lug, M8, Uninsulated; Product Range Amp Te Connectivity
99M1123
Crimp Terminal, Spade Lug, M8, Uninsulated; Product Range Amp Te Connectivity 99M1123
CRIMP TERMINAL, SPADE LUG, M8, UNINSULATED; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

CRIMP TERMINAL, SPADE LUG, M8, UNINSULATED; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325402 325402-ND 8251953 325402 99M1123
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Ring Terminals Terminals Crimp Terminal, Spade Lug, M8, Uninsulated; Product Range Amp Te Connectivity
Material Tin Copper Copper; Copper
Features RoHS RoHS RoHS; Insulated RoHS
International 67 to 70 mm2 70 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details