TE Connectivity Ring Terminals & Spade Terminals 325202

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 13.311 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.19 MM  [.362 INCH ] Overall Product Length : 41.15 MM  [1.62 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M8, 5/16 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 13.311 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.19 MM  [.362 INCH ] Overall Product Length : 41.15 MM  [1.62 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M8, 5/16 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325202 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325202
Ring Terminals & Spade Terminals 325202
Body Features Inspection Slot : Yes Weight per Piece (G) : 13.311 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.19 MM  [.362 INCH ] Overall Product Length : 41.15 MM  [1.62 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.29 MM  [.09 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : M8, 5/16 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 13.311

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 9.19 MM  [.362 INCH ]
  • Overall Product Length : 41.15 MM  [1.62 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.29 MM  [.09 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : M8, 5/16

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 325202-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325202-ND
Terminals - Rectangular Connectors 325202-ND
CONN TERM RECT 2 AWG #5/16

CONN TERM RECT 2 AWG #5/16

Buy Now Datasheet
TERMINAL,AMPOWER 2 5/16 - 325202 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 2 5/16
325202
TERMINAL,AMPOWER 2 5/16 325202
TERMINAL,AMPOWER 2 5/16

TERMINAL,AMPOWER 2 5/16

Buy Now
Terminals - 325202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
325202
Terminals 325202
Terminals TERMINAL AMPOWER 2 5

Terminals TERMINAL AMPOWER 2 5

Buy Now Datasheet
Terminal, Compression Lug, M8, 2Awg; Product Range Amp Te Connectivity - 01H8566 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Amp Te Connectivity
01H8566
Terminal, Compression Lug, M8, 2Awg; Product Range Amp Te Connectivity 01H8566
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325202 325202-ND 325202 325202 01H8566
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors TERMINAL,AMPOWER 2 5/16 Terminals Terminal, Compression Lug, M8, 2Awg; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details