TE Connectivity Spade Terminals 32501

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 7.11 MM  [.28 INCH ] Stud Diameter : 1.52 MM  [.06 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #0 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 7.11 MM  [.28 INCH ] Stud Diameter : 1.52 MM  [.06 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #0 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 32501 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
32501
Spade Terminals 32501
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 7.11 MM  [.28 INCH ] Stud Diameter : 1.52 MM  [.06 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #0 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Product Length : 7.11 MM  [.28 INCH ]
  • Stud Diameter : 1.52 MM  [.06 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #0
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - 32501-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
32501-ND
Terminals - Spade Connectors 32501-ND
CONN SPADE TERM 22-26AWG #0

CONN SPADE TERM 22-26AWG #0

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
32501
Terminals 32501
Terminals TERMINAL,BUDG SPD 26-22 0

Terminals TERMINAL,BUDG SPD 26-22 0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32501 32501-ND 32501
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details