TE Connectivity Knife Disconnects 32448

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 32448 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
32448
Knife Disconnects 32448
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (KCMIL) : 2.05 - 5.18

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
KNIFE DISCONNECT,PIDG 16-14 - 32448 - Heilind Electronics, Inc.
Wilmington, MA, United States
KNIFE DISCONNECT,PIDG 16-14
32448
KNIFE DISCONNECT,PIDG 16-14 32448
KNIFE DISCONNECT,PIDG 16-14

KNIFE DISCONNECT,PIDG 16-14

Buy Now
Terminals - Knife Connectors - A1079-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A1079-ND
Terminals - Knife Connectors A1079-ND
CONN KNIFE TERM 14-16 AWG BLUE

CONN KNIFE TERM 14-16 AWG BLUE

Buy Now Datasheet
Splice; 16-14; Nylon; Knife Disconnect;Blue; RoHS and ELV Compliant - 70082803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; 16-14; Nylon; Knife Disconnect;Blue; RoHS and ELV Compliant
70082803
Splice; 16-14; Nylon; Knife Disconnect;Blue; RoHS and ELV Compliant 70082803
Fuse Terminal Block for Cartridge Fuse Insert, Cross Section 0.5 - 16 mmâ², Wire Size 26 - 8 AWG Body style PIDG 0.170 " insulation diameter (Max.) RoHS and ELV Compliant Tin finished copper material and knife disconnect splice.

Fuse Terminal Block for Cartridge Fuse Insert, Cross Section 0.5 - 16 mm², Wire Size 26 - 8 AWG

  • Body style PIDG
  • 0.170 " insulation diameter (Max.)
  • RoHS and ELV Compliant
    Tin finished copper material and knife disconnect splice.
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32448 32448 A1079-ND 70082803
Product Name Knife Disconnects KNIFE DISCONNECT,PIDG 16-14 Terminals - Knife Connectors Splice; 16-14; Nylon; Knife Disconnect;Blue; RoHS and ELV Compliant
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details