TE Connectivity Connectors, Interconnects - Terminals - Spade Connectors 324165

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Terminals - Spade Connectors - 1333816-324165 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1333816-324165
Connectors, Interconnects - Terminals - Spade Connectors 1333816-324165
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333816-324165 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Bulk Color: Blue Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Flanged Width - Outer Edges: 0.294" (7.47mm) Length - Overall: 0.780" (19.81mm) Insulation: Insulated Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Stud/Tab Size: 6 Stud Length - Ring Center to Termination: 0.203" (5.16mm) Length - Termination: 0.416" (10.57mm) Tongue Inside Opening: 0.145" (3.68mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -28-20007-0-SI-ND,-2 8-20007-00-SI-ND,-32 4165-SI,28-20007-00, -28-20007-00-SI,A098 5,-28-20007-0-SI Base Product Number: 3241 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333816-324165
Category: Connectors, Interconnects>Terminals>Spade Connectors
Packaging: Bulk
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Flanged
Width - Outer Edges: 0.294" (7.47mm)
Length - Overall: 0.780" (19.81mm)
Insulation: Insulated
Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm)
Stud/Tab Size: 6 Stud
Length - Ring Center to Termination: 0.203" (5.16mm)
Length - Termination: 0.416" (10.57mm)
Tongue Inside Opening: 0.145" (3.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -28-20007-0-SI-ND,-28-20007-00-SI-ND,-324165-SI,28-20007-00,-28-20007-00-SI,A0985,-28-20007-0-SI
Base Product Number: 3241
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Spade Connectors - A0985-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A0985-ND
Spade Connectors A0985-ND
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG

Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324165 1333816-324165 A0985-ND
Product Name Connectors, Interconnects - Terminals - Spade Connectors Spade Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products