TE Connectivity ™ Wire Splice Connectors 324138

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Natural
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324138-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324138-ND
Wire Splice Connectors 324138-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Natural

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Natural

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sheung Wan, Hong Kong
Terminals
324138
Terminals 324138
Terminals SPLCE BUTT 22-16 TIN

Terminals SPLCE BUTT 22-16 TIN

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324138-ND 324138 324138
Product Name Wire Splice Connectors Terminals
Contact Size (AWG) 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA97 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details