TE Connectivity Ring Terminals 324043

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 3.11 G  [.109 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Product Length : 35.61 MM  [1.402 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 3.11 G  [.109 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Product Length : 35.61 MM  [1.402 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 324043 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
324043
Ring Terminals 324043
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 3.11 G  [.109 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Product Length : 35.61 MM  [1.402 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight : 3.11 G  [.109 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ]
  • Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ]
  • Product Length : 35.61 MM  [1.402 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Terminal Features : Inspection Slot
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27379-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27379-ND
Terminals - Ring Connectors A27379-ND
CONN RING CIRC 8AWG #10 CRIMP

CONN RING CIRC 8AWG #10 CRIMP

Buy Now Datasheet
Ring Terminals - 7105492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105492P
Ring Terminals 7105492P
TE Connectivity 324043 Ring Terminal

TE Connectivity 324043 Ring Terminal

Supplier's Site
Ring Terminals - 7105492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105492
Ring Terminals 7105492
TE Connectivity 324043 Ring Terminal

TE Connectivity 324043 Ring Terminal

Supplier's Site
Ring Terminals - 1903182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903182
Ring Terminals 1903182
TE Connectivity 324043 Ring Terminal

TE Connectivity 324043 Ring Terminal

Supplier's Site
TERMINAL,T-N R 8 10 - 324043 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,T-N R 8 10
324043
TERMINAL,T-N R 8 10 324043
TERMINAL,T-N R 8 10

TERMINAL,T-N R 8 10

Buy Now
Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 10; TERMINYL; 0.190 in.; Tin - 70082800 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 10; TERMINYL; 0.190 in.; Tin
70082800
Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 10; TERMINYL; 0.190 in.; Tin 70082800
Ring Tongue Terminal, Copper Terminal Material, 10 Stud Size RoHS Compliant, ELV Complaint TERMINYL body style. Regular wire cable type. Red color. Tin finish.

Ring Tongue Terminal, Copper Terminal Material, 10 Stud Size

  • RoHS Compliant, ELV Complaint
    TERMINYL body style. Regular wire cable type. Red color. Tin finish.
Supplier's Site
Sheung Wan, Hong Kong
Terminals
324043
Terminals 324043
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 324043 A27379-ND 7105492P 7105492 324043 70082800 324043
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals TERMINAL,T-N R 8 10 Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 10; TERMINYL; 0.190 in.; Tin Terminals
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details