TE Connectivity Splices 323975

Description
Body Features Insulation Material : Nylon Primary Product Color : Natural Splice Features : Serrated Terminal & Contact Weight : .735 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Wire Size (KCMIL) : .32 - 1.29 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Natural Splice Features : Serrated Terminal & Contact Weight : .735 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Wire Size (KCMIL) : .32 - 1.29 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 323975 - TE Connectivity
Berwyn, PA, United States
Splices
323975
Splices 323975
Body Features Insulation Material : Nylon Primary Product Color : Natural Splice Features : Serrated Terminal & Contact Weight : .735 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ] Product Length : 26.29 MM  [1.035 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 320 - 1290 Wire Size (KCMIL) : .32 - 1.29 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Natural
  • Splice Features : Serrated
  • Terminal & Contact Weight : .735 G  [.026 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.54 MM  [.1 INCH ]
  • Product Length : 26.29 MM  [1.035 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 320 - 1290
  • Wire Size (KCMIL) : .32 - 1.29

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27451-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27451-ND
Terminals - Wire Splice Connectors A27451-ND
CONN SPLICE 20-24 AWG CRIMP PIDG

CONN SPLICE 20-24 AWG CRIMP PIDG

Buy Now Datasheet
SPLICE BUTT PIDG 24-20 - 323975 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 24-20
323975
SPLICE BUTT PIDG 24-20 323975
SPLICE BUTT PIDG 24-20

SPLICE BUTT PIDG 24-20

Buy Now
AMP;BUTT SPLICE TERMINAL;24-20AWG - 70084004 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;BUTT SPLICE TERMINAL;24-20AWG
70084004
AMP;BUTT SPLICE TERMINAL;24-20AWG 70084004
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 323975 A27451-ND 323975 70084004
Product Name Splices Terminals - Wire Splice Connectors SPLICE BUTT PIDG 24-20 AMP;BUTT SPLICE TERMINAL;24-20AWG
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details