Pexco Cross-Linked PVC Heat Shrink HS-105

Description
Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed wire and cable. Uses and Features 2:1 shrink ratio Engineered for total compatibility with PVC jacketed wire and cable Low shrink temperature All colors, including clear, are highly flame retardant Resists many chemicals and oils,* chlorine, moisture, salt water and fungus Proprietary stabilizers provide outstanding resistance to UV light ‘Clear’ is crystal clear, colors are vivid Highly engineered formulation provides superior strength – 30% stronger than polyolefin Available in standard sizes – up to extra large 4′ diameters Meets RoHS, UL, CSA and Military specifications Applications Insulate, repair, and connect PVC coated wire and cable Insulation and strain relief of wire harnesses, wire splices, and terminals Soldering applications – tubing won’t shrink back or melt Applications that require ripple-free conformance around sharp bends Applications requiring outstanding dielectric and mechanical protection without damage to enclosed or adjacent components Protecting products – outdoors and indoors – from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, fungus, dirt and abrasion
Request a Quote
Description
Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed wire and cable. Uses and Features 2:1 shrink ratio Engineered for total compatibility with PVC jacketed wire and cable Low shrink temperature All colors, including clear, are highly flame retardant Resists many chemicals and oils,* chlorine, moisture, salt water and fungus Proprietary stabilizers provide outstanding resistance to UV light ‘Clear’ is crystal clear, colors are vivid Highly engineered formulation provides superior strength – 30% stronger than polyolefin Available in standard sizes – up to extra large 4′ diameters Meets RoHS, UL, CSA and Military specifications Applications Insulate, repair, and connect PVC coated wire and cable Insulation and strain relief of wire harnesses, wire splices, and terminals Soldering applications – tubing won’t shrink back or melt Applications that require ripple-free conformance around sharp bends Applications requiring outstanding dielectric and mechanical protection without damage to enclosed or adjacent components Protecting products – outdoors and indoors – from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, fungus, dirt and abrasion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HS-105 is a PVC heat shrinkable tubing with a 2:1 shrink ratio, designed for providing durable, aesthetic protection against UV light, moisture, dirt, abrasion, and common chemicals in indoor and outdoor applications. It is available in a range of colors including crystal clear, and is highly flame retardant, meeting UL 224 VW-1, CSA OFT rated for 600 V, ASTM D 922, and SAE AS23053/2 Class 2 standards. The tubing operates between -20°C and 105°C with a recommended shrink temperature of 100°C. It is supplied spooled, with expanded I.D. sizes from 0.046 in. to 4.000 in. and recovered wall thicknesses from 0.51 mm to 1.85 mm. Longitudinal change is within ±15%, and shelf life is 1 year when stored below 21°C.

Datasheet Summary
Powered by GS/AI

HS-105 is a PVC heat shrinkable tubing with a 2:1 shrink ratio, designed for providing durable, aesthetic protection against UV light, moisture, dirt, abrasion, and common chemicals in indoor and outdoor applications. It is available in a range of colors including crystal clear, and is highly flame retardant, meeting UL 224 VW-1, CSA OFT rated for 600 V, ASTM D 922, and SAE AS23053/2 Class 2 standards. The tubing operates between -20°C and 105°C with a recommended shrink temperature of 100°C. It is supplied spooled, with expanded I.D. sizes from 0.046 in. to 4.000 in. and recovered wall thicknesses from 0.51 mm to 1.85 mm. Longitudinal change is within ±15%, and shelf life is 1 year when stored below 21°C.

Suppliers

Company
Product
Description
Supplier Links
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Alpharetta, GA, United States
Cross-Linked PVC Heat Shrink
HS-105
Cross-Linked PVC Heat Shrink HS-105
Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed wire and cable. Uses and Features 2:1 shrink ratio Engineered for total compatibility with PVC jacketed wire and cable Low shrink temperature All colors, including clear, are highly flame retardant Resists many chemicals and oils,* chlorine, moisture, salt water and fungus Proprietary stabilizers provide outstanding resistance to UV light ‘Clear’ is crystal clear, colors are vivid Highly engineered formulation provides superior strength – 30% stronger than polyolefin Available in standard sizes – up to extra large 4′ diameters Meets RoHS, UL, CSA and Military specifications Applications Insulate, repair, and connect PVC coated wire and cable Insulation and strain relief of wire harnesses, wire splices, and terminals Soldering applications – tubing won’t shrink back or melt Applications that require ripple-free conformance around sharp bends Applications requiring outstanding dielectric and mechanical protection without damage to enclosed or adjacent components Protecting products – outdoors and indoors – from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, fungus, dirt and abrasion

Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed wire and cable.

Uses and Features

  • 2:1 shrink ratio
  • Engineered for total compatibility with PVC jacketed wire and cable
  • Low shrink temperature
  • All colors, including clear, are highly flame retardant
  • Resists many chemicals and oils,* chlorine, moisture, salt water and fungus
  • Proprietary stabilizers provide outstanding resistance to UV light
  • ‘Clear’ is crystal clear, colors are vivid
  • Highly engineered formulation provides superior strength – 30% stronger than polyolefin
  • Available in standard sizes – up to extra large 4″ diameters
  • Meets RoHS, UL, CSA and Military specifications

Applications

  • Insulate, repair, and connect PVC coated wire and cable
  • Insulation and strain relief of wire harnesses, wire splices, and terminals
  • Soldering applications – tubing won’t shrink back or melt
  • Applications that require ripple-free conformance around sharp bends
  • Applications requiring outstanding dielectric and mechanical protection without damage to enclosed or adjacent components
  • Protecting products – outdoors and indoors – from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, fungus, dirt and abrasion
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Protective Sleeving
Product Number HS-105
Product Name Cross-Linked PVC Heat Shrink
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details