RS Components, Ltd. Cable Sleeves 1789508

Description
Clear PTFE 5m Sleeve, 0.71mm bore
Request a Quote
Description
Clear PTFE 5m Sleeve, 0.71mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1789508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1789508
Cable Sleeves 1789508
Clear PTFE 5m Sleeve, 0.71mm bore

Clear PTFE 5m Sleeve, 0.71mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1789508
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Cable Spiral Wrapping - 1025842 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.4331 to 3.33 inch (11 to 84.5 mm)
Length 984 inch (25000 mm)
View Details
Cable Sleeves - 1812019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details