TE Connectivity Crimp Wire Pins, Tabs & Ferrules 322445

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.3 MM  [.051 INCH ] Mating Tab Width : 23.8 MM  [.937 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.5 MM  [.177 INCH ] Overall Product Length : 23.8 MM  [.937 INCH ] Terminal Material Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.3 MM  [.051 INCH ] Mating Tab Width : 23.8 MM  [.937 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.5 MM  [.177 INCH ] Overall Product Length : 23.8 MM  [.937 INCH ] Terminal Material Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 322445 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
322445
Crimp Wire Pins, Tabs & Ferrules 322445
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.3 MM  [.051 INCH ] Mating Tab Width : 23.8 MM  [.937 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.5 MM  [.177 INCH ] Overall Product Length : 23.8 MM  [.937 INCH ] Terminal Material Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : 1.3 MM  [.051 INCH ]
  • Mating Tab Width : 23.8 MM  [.937 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.5 MM  [.177 INCH ]
  • Overall Product Length : 23.8 MM  [.937 INCH ]
  • Terminal Material Thickness : 1.22 MM  [.048 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 322445-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
322445-ND
Terminals - Wire Pin Connectors 322445-ND
CONN TERM RECT TONG 8 AWG

CONN TERM RECT TONG 8 AWG

Buy Now Datasheet
Tab,solis 8 Rohs Compliant Amp Te Connectivity - 54M5434 - Newark, An Avnet Company
Chicago, IL, United States
Tab,solis 8 Rohs Compliant Amp Te Connectivity
54M5434
Tab,solis 8 Rohs Compliant Amp Te Connectivity 54M5434
TAB,SOLIS 8 ROHS COMPLIANT: YES

TAB,SOLIS 8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
322445
Terminals 322445
Terminals TERM PI FLAG SPD 16-14 10

Terminals TERM PI FLAG SPD 16-14 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 322445 322445-ND 54M5434 322445
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Tab,solis 8 Rohs Compliant Amp Te Connectivity Terminals
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details