TE Connectivity Splices 322280

Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Sight Hole Weight per Piece (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Outside Diameter : 28.88 MM  [1.137 INCH ] Overall Product Length : 56.31 MM  [2.217 INCH ] Terminal Material Thickness : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : 152 - 193 Wire Size (AWG) : 5.5 - 6.2 Wire Size (CMA) : 300000 - 350000 Wire Size (KCMIL) : 300 - 350 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Sight Hole Weight per Piece (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Outside Diameter : 28.88 MM  [1.137 INCH ] Overall Product Length : 56.31 MM  [2.217 INCH ] Terminal Material Thickness : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : 152 - 193 Wire Size (AWG) : 5.5 - 6.2 Wire Size (CMA) : 300000 - 350000 Wire Size (KCMIL) : 300 - 350 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 322280 - TE Connectivity
Berwyn, PA, United States
Splices
322280
Splices 322280
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Sight Hole Weight per Piece (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Outside Diameter : 28.88 MM  [1.137 INCH ] Overall Product Length : 56.31 MM  [2.217 INCH ] Terminal Material Thickness : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : 152 - 193 Wire Size (AWG) : 5.5 - 6.2 Wire Size (CMA) : 300000 - 350000 Wire Size (KCMIL) : 300 - 350 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Material : Copper
  • Splice Features : Sight Hole
  • Weight per Piece (G) : 1

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Outside Diameter : 28.88 MM  [1.137 INCH ]
  • Overall Product Length : 56.31 MM  [2.217 INCH ]
  • Terminal Material Thickness : 3.56 MM  [.14 INCH ]
  • Wire Size (MMSQ) : 152 - 193
  • Wire Size (AWG) : 5.5 - 6.2
  • Wire Size (CMA) : 300000 - 350000
  • Wire Size (KCMIL) : 300 - 350

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 322280
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details