TE Connectivity Ring Terminals & Spade Terminals 322259

Description
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 123.098 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : Copper Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (AWG) : 5.5/0 - 6.2/0 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Loose Piece Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 123.098 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : Copper Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (AWG) : 5.5/0 - 6.2/0 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Loose Piece Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322259 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322259
Ring Terminals & Spade Terminals 322259
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 123.098 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : Copper Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (AWG) : 5.5/0 - 6.2/0 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Loose Piece Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Ring & Spade Plating Material : Copper, Tin
  • Weight per Piece (G) : 123.098

Configuration Features


  • Number of Holes : 2
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : Copper

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ]
  • Stud Diameter : 12.7 MM  [.5 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 152 - 177
  • Wire Size (AWG) : 5.5/0 - 6.2/0
  • Wire Size (CMA) : 300000 - 380000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : 1/2
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-051
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A27141-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27141-ND
Terminals - Ring Connectors A27141-ND
CONN RING CIRC 300-350MCM #1/2

CONN RING CIRC 300-350MCM #1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 322259 A27141-ND
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers