TE Connectivity Ring Connectors 321866

Description
Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27105-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27105-ND
Ring Connectors A27105-ND
Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, Solistrand Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 0 Awg, 60 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
68Y9217
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 0 Awg, 60 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 68Y9217
Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 0 AWG, 60 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 0 AWG, 60 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 0Awg; Stud Size - Metric Amp - Te Connectivity
28AC8622
Terminal, Ring Tongue, 1/4", 0Awg; Stud Size - Metric Amp - Te Connectivity 28AC8622
TERMINAL, RING TONGUE, 1/4", 0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 0Awg; Stud Size - Metric Amp - Te Connectivity
24C6326
Terminal, Ring Tongue, 1/4", 0Awg; Stud Size - Metric Amp - Te Connectivity 24C6326
TERMINAL, RING TONGUE, 1/4", 0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27105-ND 321866 68Y9217 28AC8622
Product Name Ring Connectors Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 0 Awg, 60 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 1/4", 0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details