Keystone Electronics Corp. Insulated Shorting Jack-.200" Width-Black 1487B

Description
Part Number: 1487B Color: Black Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1487B Color: Black Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1487B is an insulated shorting jack with a width of 0.200 inches (5.1 mm) and a black color. It is designed for use with 0.040 inch (1.0 mm) pins and features a polypropylene insulator with a gold-plated brass pin. The mating connection has a diameter of 0.125 inches (3.2 mm) and an overall length of 0.375 inches (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 1487B is an insulated shorting jack with a width of 0.200 inches (5.1 mm) and a black color. It is designed for use with 0.040 inch (1.0 mm) pins and features a polypropylene insulator with a gold-plated brass pin. The mating connection has a diameter of 0.125 inches (3.2 mm) and an overall length of 0.375 inches (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Shorting Jack-.200
New Hyde Park, NY, USA
Insulated Shorting Jack-.200" Width-Black
1487B
Insulated Shorting Jack-.200" Width-Black 1487B
Part Number: 1487B Color: Black Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks

Part Number: 1487B

  • Color: Black
  • Finish/Plating: Gold Plate
  • Length: .200 (5.1)
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet
Shunts, Jumpers - 36-1487B-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
36-1487B-ND
Shunts, Jumpers 36-1487B-ND
"2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.200"" (5.08mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.200"" (5.08mm) Gold"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1487B 36-1487B-ND
Product Name Insulated Shorting Jack-.200" Width-Black Shunts, Jumpers
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1358-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers